The Amphenol Aerospace Pin Header, part number 83AH7472, is a board-to-board connector featuring a 1.27mm pitch and a configuration of 40 positions across 2 rows. This through-hole connector is designed for high performance and versatility, making it suitable for various applications, including military and commercial aerospace. It supports both PC tail and crimp contact terminations, allowing for modularity in design. The connector meets and exceeds MIL-DTL-55302G and 83513G standards, ensuring reliability in demanding environments. It is capable of withstanding temperature cycling from -65°C to +260°C and offers robust mechanical characteristics, including durability for up to 500 mating cycles. The connector also features protected contacts by design, making it a reliable choice for engineers seeking a compact and efficient solution for board interconnections.
"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"
PIN HEADER, BTB, 40POS, 2ROW, TH; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1178-MHDAS2M040YCE61-ND | 83AH7472 |
| Product Name | Headers, Male Pins | Pin Header, Btb, 40Pos, 2Row, Th; Connector Systems Amphenol Aerospace |
| Connector Type | Header Connector; Header | Board to Board Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 750 volts |