The Amphenol Aerospace Pin Header, part number 83AH7454, is a board-to-board connector featuring a 1.27mm pitch and 26 positions arranged in 2 rows. It utilizes through-hole right-angle termination, making it suitable for various applications requiring reliable connections. The connector is designed to meet and exceed MIL-DTL-55302G and 83513G standards, ensuring durability and performance in demanding environments. This connector supports a current rating of up to 3.9A per contact at 85°C and has a contact resistance of less than 8 mΩ. It is capable of withstanding temperature cycling from -65°C to +260°C and is resistant to humidity and salt spray, making it suitable for military and aerospace applications. The Micro HDAS series connector is also intermateable with Nicomatic's EMM connectors, providing flexibility in design. Engineers looking for a compact, high-performance connector for board-to-board applications may find this product meets their requirements.
"Connector Header Through Hole, Right Angle 26 position 0.050"" (1.27mm)"
PIN HEADER, BTB, 26POS, 2ROW, TH; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1178-MHDAS2M026YCE11-ND | 83AH7454 |
| Product Name | Headers, Male Pins | Pin Header, Btb, 26Pos, 2Row, Th; Connector Systems Amphenol Aerospace |
| Connector Type | Header Connector; Header | Board to Board Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 750 volts |