"20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"
MICRO HDAS 20 FEMALE STRAIGHT PC
PCB RECEPTACLE, BTB, 20POS, 2ROW, TH; Connector Systems:Board-to-Boa
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-MHDAS2F020YDE50-ND | MHDAS2F020YDE50 | 83AH7402 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Pcb Receptacle, Btb, 20Pos, 2Row, Th; Connector Systems Amphenol Aerospace |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Mounting | Through Hole | Through Hole | Through Hole Mount |
| Voltage Rating | 750 volts | 750 volts | |
| Current Rating | 3.0 amps | 3.0 amps |