Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M050AE01

Description
50 Position Rectangular Header Connector Crimp 24 AWG
Request a Quote Datasheet
Description
50 Position Rectangular Header Connector Crimp 24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M050AE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M050AE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M050AE01-ND
50 Position Rectangular Header Connector Crimp 24 AWG

50 Position Rectangular Header Connector Crimp 24 AWG

Buy Now Datasheet
Connector, Plug, 50Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7475 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 50Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7475
Connector, Plug, 50Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7475
CONNECTOR, PLUG, 50POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:50Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 50POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:50Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M050AE01-ND 83AH7475
Product Name Free Hanging, Panel Mount Connector, Plug, 50Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub Connector Assemblies - 2262-A50016-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details