Amphenol Aerospace Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 90 100 110 120 130 140 149 150 151 152 153 154 155 156 157 158 159 160 161 170 180 190 200 203
Product Name Notes
FH2
QWL- a more compact heavy-duty design for industrial power and control applications These three series share the following common characteristics, which are critical to reliable heavy-duty connectors: Resistance to the...
QWLD- for most power and control circuits Military (MIL-C-22992) qualified connectors and industrial equivalents available Increased shell size for greater durability than similar standard connectors
Amphenol offers a variety of special cylindrical filter connectors to fit your application, with custom machined shells along with application specific connectors.
Components designed to meet the severe mechanical and environmental requirements of MIL-DTL-38999 Series III are now available to Series IV users. Modifications of the connector are available with EMP protection,...
Filter adapters present an effective and economical method of introducing EMI/EMP protection to an installed system. Adapters are available to inter-mate with all commonly used Mil-Spec connectors. Installation of the...
Hi-Speed connector designed for differential signals• Supports data rates of 3.125 Gb/s• Current Design has 8 differential pairs• Provides 11 differential signals per linear inch• Designed for 100 ohm differential...
Higher contact density and improved electrical performance• All the features of staggered LRM, including ESD protection (module connector)• Available in SEM-E and custom form factors• 236 contact pattern grid in...
Strands of high tensile strength wire are bundled together to form brush-like contacts. By intermeshing two wire bundles together, an electrical connection is made. Low Mating Force (70-90% less than...
The “AN” Filter Connector is designed in configurations intermateable and intermountable with MIL-DTL-5015* connectors and provides electromagnetic interference protection for critical circuits. • Same dimensions as the non-filtered standard MIL-spec...
The Amphenol ® FTV Series III, demonstrates unsurpassed technical leadership. With added flter features, the high performance general duty threaded connector is designed to withstand the pressures of severe environment...
The Amphenol FPT Series combines the unique design features of the miniature PT series with EMI and EMP protection. Intermateable with MIL-DTL-26482 Series connectors and MIL-DTL-83723 connectors Quick, positive coupling...
The Amphenol® FJT Series space and weight saving design, coupled with a filter, gives high reliability. • Intermateable with MIL-DTL-38999/27599 Series IIconnec tors (see section Series II JT) • Quick...
The Amphenol® FLJT Series offers all the design features of the FJT plus a 100% “scoop-proof” contact protection design. •Intermountable with MIL-DTL-38999/27599 Series I connectors (see section Series I LJT)...
The Amphenol® FSJT Series combines the unique design features of the scoop-proof FLJT Series with the standard mounting dimensions of JT types. • 100% scoop-proof design • Standard mounting dimensions...
The DigiStak uses standard staggered grid insert pattern shown at right. (Pages 19 and 20 show the arrangements of staggered grid connectors which are also available in the Digistak connector).
The DigiStak-XTM connector provides the GEN-X grid LRM pattern in a hi-speed connector that utilizes cStack solderless termination.
The FM Series of NAFI connectors are for surface mountinterconnection to printed circuit boards with flex circuittermination. Up to 5 rows of contacts can be configured.The standard NAFI interface is...
The HD38999 family of connectors was designed to work with existing mil-specified 38999 shells. To the end users familiar with standard 38999 connectors, this family of high density connectors will...
The HD38999 family of connectorshas 30% more contact density than the highest densityMil Spec 38999 connectors of its size. This series of connectorswas designed to utilize milspecified 38999 components with...
This new connector series of brush connectors incorporates a higher density contact pattern and lower mated height than Amphenol's standard low mating force rectangular connectors. HDB3 connectors utilize the same...
High density contact pattern: .070” x .060” grid spacing Low mated height: .500 from mother board to row A of daughter board Utilizes the high performance brush contact system for...
Quick positive coupling Audible, tactile, and visual indication of full coupling Waterproof - IP67 rated Inserts available in Neoprene and Viton* materials Low smoke/flame retardant inserts also available Operating temperature...

<< Prev Next >>