"Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)"
Amphenol Socapex MHDAS2M020YCE11
Amphenol Socapex MHDAS2M020YCE11
PIN HEADER, BTB, 20POS, 2ROW, TH; Connector Systems:Board-to-Boa
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-MHDAS2M020YCE11-ND | 2069566 | 83AH7446 |
| Product Name | Headers, Male Pins | PCB Headers | Pin Header, Btb, 20Pos, 2Row, Th; Connector Systems Amphenol Aerospace |
| Connector Type | Header Connector; Header | Board to Board Connector | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 750 volts | ||
| Current Rating | 3.0 amps |