"Connector Header Through Hole, Right Angle 8 position 0.050"" (1.27mm)"
PIN HEADER, BTB, 8POS, 2ROW, TH; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1178-MHDAS2M008YCE51-ND | 83AH7431 |
| Product Name | Headers, Male Pins | Pin Header, Btb, 8Pos, 2Row, Th; Connector Systems Amphenol Aerospace |
| Connector Type | Header Connector; Header | Board to Board Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 750 volts |