Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M008AE01

Description
8 Position Rectangular Header Connector Crimp 24 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Header Connector Crimp 24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M008AE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M008AE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M008AE01-ND
8 Position Rectangular Header Connector Crimp 24 AWG

8 Position Rectangular Header Connector Crimp 24 AWG

Buy Now Datasheet
PCB Headers - 2069524 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2069524
PCB Headers 2069524
Amphenol Socapex MHDAS2M008AE01

Amphenol Socapex MHDAS2M008AE01

Supplier's Site
PCB Headers - 2069523 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2069523
PCB Headers 2069523
Amphenol Socapex MHDAS2M008AE01

Amphenol Socapex MHDAS2M008AE01

Supplier's Site
Connector, Plug, 8Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7427 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 8Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7427
Connector, Plug, 8Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7427
CONNECTOR, PLUG, 8POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:8Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount

CONNECTOR, PLUG, 8POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:8Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount

Supplier's Site
Pin Header, Wtb, 8Pos, 2Row, Crimp Rohs Compliant Amphenol Socapex - 57AJ0065 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Wtb, 8Pos, 2Row, Crimp Rohs Compliant Amphenol Socapex
57AJ0065
Pin Header, Wtb, 8Pos, 2Row, Crimp Rohs Compliant Amphenol Socapex 57AJ0065
PIN HEADER, WTB, 8POS, 2ROW, CRIMP ROHS COMPLIANT: YES

PIN HEADER, WTB, 8POS, 2ROW, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M008AE01-ND 2069524 83AH7427 57AJ0065
Product Name Free Hanging, Panel Mount PCB Headers Connector, Plug, 8Pos, 2Row, Crimp; Product Range Amphenol Aerospace Pin Header, Wtb, 8Pos, 2Row, Crimp Rohs Compliant Amphenol Socapex
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data