Amphenol Aerospace Corporation Headers, Receptacles, Female Sockets MHDAS2F026YDE50

Description
"26 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"
Request a Quote Datasheet
Description
"26 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 1178-MHDAS2F026YDE50-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1178-MHDAS2F026YDE50-ND
Headers, Receptacles, Female Sockets 1178-MHDAS2F026YDE50-ND
"26 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"

"26 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MHDAS2F026YDE50
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MHDAS2F026YDE50
MICRO HDAS 26 FEMALE STRAIGHT PC

MICRO HDAS 26 FEMALE STRAIGHT PC

Supplier's Site
Pcb Receptacle, Btb, 26Pos, 2Row, Th; Connector Systems Amphenol Aerospace - 83AH7405 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Receptacle, Btb, 26Pos, 2Row, Th; Connector Systems Amphenol Aerospace
83AH7405
Pcb Receptacle, Btb, 26Pos, 2Row, Th; Connector Systems Amphenol Aerospace 83AH7405
PCB RECEPTACLE, BTB, 26POS, 2ROW, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:MHDAS Series RoHS Compliant: Yes

PCB RECEPTACLE, BTB, 26POS, 2ROW, TH; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:MHDAS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2F026YDE50-ND MHDAS2F026YDE50 83AH7405
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Pcb Receptacle, Btb, 26Pos, 2Row, Th; Connector Systems Amphenol Aerospace
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Voltage Rating 750 volts 750 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79010-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
Ribbon Cable Connectors - 1-102160-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector; USB
Connector Type RJ-45; USB A
Gender Female / Jack
View Details
PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details