Amphenol Aerospace Corporation Headers, Male Pins MHDAS2M040YDE60

Description
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1178-MHDAS2M040YDE60-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1178-MHDAS2M040YDE60-ND
Headers, Male Pins 1178-MHDAS2M040YDE60-ND
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"

"Connector Header Through Hole 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Pin Header, Btb, 40Pos, 2Row, Th; Connector Systems Amphenol Aerospace - 83AH7474 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Btb, 40Pos, 2Row, Th; Connector Systems Amphenol Aerospace
83AH7474
Pin Header, Btb, 40Pos, 2Row, Th; Connector Systems Amphenol Aerospace 83AH7474
PIN HEADER, BTB, 40POS, 2ROW, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:MHDAS Series RoHS Compliant: Yes

PIN HEADER, BTB, 40POS, 2ROW, TH; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:MHDAS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1178-MHDAS2M040YDE60-ND 83AH7474
Product Name Headers, Male Pins Pin Header, Btb, 40Pos, 2Row, Th; Connector Systems Amphenol Aerospace
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Voltage Rating 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-4928CT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Surface Mount
View Details
2 suppliers
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details