Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-83723 III M83723/86K1005N

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/86K1005N
MIL Spec Connector - MIL-DTL-83723 III M83723/86K1005N
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Cir Conn, Plug, 10-5, Crimp; Military Specification Amphenol Aerospace - 04AK4532 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 10-5, Crimp; Military Specification Amphenol Aerospace
04AK4532
Mil Spec Cir Conn, Plug, 10-5, Crimp; Military Specification Amphenol Aerospace 04AK4532
MIL SPEC CIR CONN, PLUG, 10-5, CRIMP; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 10-5, CRIMP; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/86K1005N 04AK4532
Product Name MIL Spec Connector - MIL-DTL-83723 III Mil Spec Cir Conn, Plug, 10-5, Crimp; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - ECG.0B.306.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers