Amphenol Aerospace Corporation Headers, Male Pins MHDAS2M026YDE60

Description
"Connector Header Through Hole 26 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 26 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1178-MHDAS2M026YDE60-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1178-MHDAS2M026YDE60-ND
Headers, Male Pins 1178-MHDAS2M026YDE60-ND
"Connector Header Through Hole 26 position 0.050"" (1.27mm)"

"Connector Header Through Hole 26 position 0.050"" (1.27mm)"

Buy Now Datasheet
Pin Header, Btb, 26Pos, 2Row, Th; Connector Systems Amphenol Aerospace - 83AH7458 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Btb, 26Pos, 2Row, Th; Connector Systems Amphenol Aerospace
83AH7458
Pin Header, Btb, 26Pos, 2Row, Th; Connector Systems Amphenol Aerospace 83AH7458
PIN HEADER, BTB, 26POS, 2ROW, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:MHDAS Series RoHS Compliant: Yes

PIN HEADER, BTB, 26POS, 2ROW, TH; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:MHDAS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1178-MHDAS2M026YDE60-ND 83AH7458
Product Name Headers, Male Pins Pin Header, Btb, 26Pos, 2Row, Th; Connector Systems Amphenol Aerospace
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Voltage Rating 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-099LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Ribbon Cable Connectors - 103308-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details