Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M030BE01

Description
30 Position Rectangular Header Connector Crimp 26 AWG
Request a Quote Datasheet
Description
30 Position Rectangular Header Connector Crimp 26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M030BE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M030BE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M030BE01-ND
30 Position Rectangular Header Connector Crimp 26 AWG

30 Position Rectangular Header Connector Crimp 26 AWG

Buy Now Datasheet
Connector, Plug, 30Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7460 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 30Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7460
Connector, Plug, 30Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7460
CONNECTOR, PLUG, 30POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:30Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 30POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:30Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M030BE01-ND 83AH7460
Product Name Free Hanging, Panel Mount Connector, Plug, 30Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers