Hubbell Incorporated Hex Bolt - Non Metric 62X400HEBBOX

Description
PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI NEMA APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI NEMA APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 62X400HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
62X400HEBBOX
Hex Bolt - Non Metric 62X400HEBBOX
PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI NEMA APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • PARTIALLY THREADED TYPE
  • ASTM B99 SILICON BRONZE MATERIAL
  • 4 INCH
  • 4 LENGTH - DECIMAL
  • 4 LENGTH - FRACTIONAL
  • 2 INCH THREAD LENGTH
  • 5/8 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 11 TPI
  • NEMA APPLICABLE STANDARD
  • 5/8 NOMINAL DIAMETER - FRACTIONAL
  • .625 NOMINAL DIAMETER - DECIMAL
  • DURIUM[T] BRAND
  • CORROSION RESISTANT
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 62X400HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 6-32 x .625 Long - 21610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details