Hubbell Incorporated Hex Bolt - Non Metric 38X125HEBBOX

Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 1-1/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 240 LB-INCH
Datasheet
Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 1-1/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 240 LB-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 38X125HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
38X125HEBBOX
Hex Bolt - Non Metric 38X125HEBBOX
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 1-1/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 240 LB-INCH
  • FULLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 0.268 INCH HEAD HEIGHT
  • 0.562 INCH HEAD WIDTH ACROSS FLAT
  • 1-1/4 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 16 TPI
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
  • INSTALLATION TORQUE 240 LB-INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 38X125HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-16UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
Hex Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
View Details
Titanium SHCS M4 x20mm Long - 25043 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers