31X200HEBBOX -- HEX BOLT - NON METRIC
Hubbell Incorporated
Hex Bolt - Non Metric
31X200HEBBOX
Description
FULLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
NEMA APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FULLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
NEMA APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FULLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
NEMA APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FULLY THREADED TYPE
- ASTM B99 SILICON BRONZE MATERIAL
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- 2 INCH THREAD LENGTH
- 5/16 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 18 TPI
- NEMA APPLICABLE STANDARD
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- DURIUM[T] BRAND
- CORROSION RESISTANT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
31X200HEBBOX |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
Bolt Type
Stud Bolt
Material
Steel
Finish
Black Oxide
View Details