Hubbell Incorporated Hex Bolt - Non Metric 62X500HABBOX

Description
2024-T4 ALUMINUM ALLOY MATERIAL 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI NEMA APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL CORROSION RESISTANT FINISH/COATING ANODIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
2024-T4 ALUMINUM ALLOY MATERIAL 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI NEMA APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL CORROSION RESISTANT FINISH/COATING ANODIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 62X500HABBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
62X500HABBOX
Hex Bolt - Non Metric 62X500HABBOX
2024-T4 ALUMINUM ALLOY MATERIAL 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI NEMA APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL CORROSION RESISTANT FINISH/COATING ANODIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • 2024-T4 ALUMINUM ALLOY MATERIAL
  • 5 INCH
  • 5 LENGTH - DECIMAL
  • 5 LENGTH - FRACTIONAL
  • 5/8 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 11 TPI
  • NEMA APPLICABLE STANDARD
  • 5/8 NOMINAL DIAMETER - FRACTIONAL
  • .625 NOMINAL DIAMETER - DECIMAL
  • CORROSION RESISTANT
  • FINISH/COATING ANODIZED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 62X500HABBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 2-56 x .500 Long - 21208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Titanium
Length 0.5000 inch (12.7 mm)
Inch # 2
View Details
2 suppliers
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details