Hubbell Incorporated Hex Bolt - Non Metric 50X125HEBBOX

Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 1-1/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 480 LB-INCH
Datasheet
Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 1-1/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 480 LB-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 50X125HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
50X125HEBBOX
Hex Bolt - Non Metric 50X125HEBBOX
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 1-1/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 480 LB-INCH
  • FULLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 0.364 INCH HEAD HEIGHT
  • 0.75 INCH HEAD WIDTH ACROSS FLAT
  • 1-1/4 INCH THREAD LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 13 TPI
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
  • INSTALLATION TORQUE 480 LB-INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 50X125HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
T-Slot Bolts - 44305 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details