Hubbell IncorporatedHex Bolt - Non Metric50X300HEBBOX
Description
PARTIALLY THREADED TYPE
SILICON BRONZE MATERIAL
3 INCH
0.364 INCH HEAD HEIGHT
0.75 INCH HEAD WIDTH ACROSS FLAT
2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
ASTM B99 MATERIAL SPECIFICATION
DURIUM[TM] BRAND
ROHS COMPATIBLE
INSTALLATION TORQUE 480 LB-INCH
Hubbell Incorporated
Done
Datasheet
Description
PARTIALLY THREADED TYPE
SILICON BRONZE MATERIAL
3 INCH
0.364 INCH HEAD HEIGHT
0.75 INCH HEAD WIDTH ACROSS FLAT
2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
ASTM B99 MATERIAL SPECIFICATION
DURIUM[TM] BRAND
ROHS COMPATIBLE
INSTALLATION TORQUE 480 LB-INCH
PARTIALLY THREADED TYPE
SILICON BRONZE MATERIAL
3 INCH
0.364 INCH HEAD HEIGHT
0.75 INCH HEAD WIDTH ACROSS FLAT
2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
ASTM B99 MATERIAL SPECIFICATION
DURIUM[TM] BRAND
ROHS COMPATIBLE
INSTALLATION TORQUE 480 LB-INCH