38X275HEBBOX -- HEX BOLT - NON METRIC
Hubbell Incorporated
Hex Bolt - Non Metric
38X275HEBBOX
Description
PARTIALLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
2-3/4 INCH
2.75 LENGTH - DECIMAL
2-3/4 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
NEMA APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
PARTIALLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
2-3/4 INCH
2.75 LENGTH - DECIMAL
2-3/4 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
NEMA APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
PARTIALLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
2-3/4 INCH
2.75 LENGTH - DECIMAL
2-3/4 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
NEMA APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- PARTIALLY THREADED TYPE
- ASTM B99 SILICON BRONZE MATERIAL
- 2-3/4 INCH
- 2.75 LENGTH - DECIMAL
- 2-3/4 LENGTH - FRACTIONAL
- 2 INCH THREAD LENGTH
- 3/8 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 16 TPI
- NEMA APPLICABLE STANDARD
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- DURIUM[T] BRAND
- CORROSION RESISTANT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
38X275HEBBOX |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated; Zinc Plated
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details