Hubbell Incorporated Hex Bolt - Non Metric 31X300HEBBOX

Description
PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI NEMA APPLICABLE STANDARD 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI NEMA APPLICABLE STANDARD 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 31X300HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
31X300HEBBOX
Hex Bolt - Non Metric 31X300HEBBOX
PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI NEMA APPLICABLE STANDARD 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • PARTIALLY THREADED TYPE
  • ASTM B99 SILICON BRONZE MATERIAL
  • 3 INCH
  • 3 LENGTH - DECIMAL
  • 3 LENGTH - FRACTIONAL
  • 2 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 18 TPI
  • NEMA APPLICABLE STANDARD
  • 5/16 NOMINAL DIAMETER - FRACTIONAL
  • .3125 NOMINAL DIAMETER - DECIMAL
  • DURIUM[T] BRAND
  • CORROSION RESISTANT
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 31X300HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M6 x 10mm Long - 25061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details