Hubbell Incorporated Hex Bolt - Non Metric 50X75HEBBOX

Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 480 LB-INCH
Datasheet
Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 480 LB-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 50X75HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
50X75HEBBOX
Hex Bolt - Non Metric 50X75HEBBOX
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 480 LB-INCH
  • FULLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 0.364 INCH HEAD HEIGHT
  • 0.75 INCH HEAD WIDTH ACROSS FLAT
  • 3/4 INCH THREAD LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 13 TPI
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
  • INSTALLATION TORQUE 480 LB-INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 50X75HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 931UA4/316L1206488 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ASME B18.2.1
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers