50X450HEBBOX -- HEX BOLT - NON METRIC
Hubbell Incorporated
Hex Bolt - Non Metric
50X450HEBBOX
Description
PARTIALLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
4-1/2 INCH
4.5 LENGTH - DECIMAL
4-1/2 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
NEMA APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
PARTIALLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
4-1/2 INCH
4.5 LENGTH - DECIMAL
4-1/2 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
NEMA APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
PARTIALLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
4-1/2 INCH
4.5 LENGTH - DECIMAL
4-1/2 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
NEMA APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- PARTIALLY THREADED TYPE
- ASTM B99 SILICON BRONZE MATERIAL
- 4-1/2 INCH
- 4.5 LENGTH - DECIMAL
- 4-1/2 LENGTH - FRACTIONAL
- 2 INCH THREAD LENGTH
- 1/2 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 13 TPI
- NEMA APPLICABLE STANDARD
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- DURIUM[T] BRAND
- CORROSION RESISTANT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
50X450HEBBOX |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Bolt Type
Square Head Bolt
Material
Steel
Finish
Plain
View Details
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details