50X200HABBOX -- HEX BOLT - NON METRIC
Hubbell Incorporated
Hex Bolt - Non Metric
50X200HABBOX
Description
2024-T4 ALUMINUM ALLOY MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
NEMA APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
CORROSION RESISTANT
FINISH/COATING ANODIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
2024-T4 ALUMINUM ALLOY MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
NEMA APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
CORROSION RESISTANT
FINISH/COATING ANODIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
2024-T4 ALUMINUM ALLOY MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
NEMA APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
CORROSION RESISTANT
FINISH/COATING ANODIZED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 2024-T4 ALUMINUM ALLOY MATERIAL
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- 1/2 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 13 TPI
- NEMA APPLICABLE STANDARD
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- CORROSION RESISTANT
- FINISH/COATING ANODIZED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
50X200HABBOX |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
National Bolt & Nut Corporation
Bolt Type
Flange Bolt
Material
Steel
Finish
Plain
View Details