Hubbell Incorporated Hex Bolt - Non Metric 25X75HEBBOX

Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 3/4 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 3/4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER CLASS-2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM B99 MATERIAL SPECIFICATION DURIUM[T], BURNDY[R] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 80 LB-INCH
Datasheet
Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 3/4 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 3/4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER CLASS-2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM B99 MATERIAL SPECIFICATION DURIUM[T], BURNDY[R] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 80 LB-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 25X75HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
25X75HEBBOX
Hex Bolt - Non Metric 25X75HEBBOX
FULLY THREADED TYPE SILICON BRONZE MATERIAL 3/4 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 3/4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER CLASS-2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM B99 MATERIAL SPECIFICATION DURIUM[T], BURNDY[R] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 80 LB-INCH
  • FULLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 3/4 INCH
  • 0.188 INCH HEAD HEIGHT
  • 0.438 INCH HEAD WIDTH ACROSS FLAT
  • 3/4 LENGTH - FRACTIONAL
  • 1/4 INCH NOMINAL DIAMETER
  • CLASS-2A THREAD SERIES
  • 20 TPI
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • INSTALLATION TORQUE 80 LB-INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 25X75HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
#7 Head Bucket Tooth Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details