Hubbell Incorporated Hex Bolt - Non Metric 31X62HEBBOX

Description
FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 5/8 INCH .625 LENGTH - DECIMAL 5/8 LENGTH - FRACTIONAL 5/8 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI NEMA APPLICABLE STANDARD 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 5/8 INCH .625 LENGTH - DECIMAL 5/8 LENGTH - FRACTIONAL 5/8 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI NEMA APPLICABLE STANDARD 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 31X62HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
31X62HEBBOX
Hex Bolt - Non Metric 31X62HEBBOX
FULLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 5/8 INCH .625 LENGTH - DECIMAL 5/8 LENGTH - FRACTIONAL 5/8 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI NEMA APPLICABLE STANDARD 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • FULLY THREADED TYPE
  • ASTM B99 SILICON BRONZE MATERIAL
  • 5/8 INCH
  • .625 LENGTH - DECIMAL
  • 5/8 LENGTH - FRACTIONAL
  • 5/8 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 18 TPI
  • NEMA APPLICABLE STANDARD
  • 5/16 NOMINAL DIAMETER - FRACTIONAL
  • .3125 NOMINAL DIAMETER - DECIMAL
  • DURIUM[T] BRAND
  • CORROSION RESISTANT
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 31X62HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M6 x 20mm Long - 25063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details