Hubbell Incorporated Hex Bolt - Non Metric 25X125HEBBOX

Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 1-1/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 80 LB-INCH
Datasheet
Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 1-1/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 80 LB-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 25X125HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
25X125HEBBOX
Hex Bolt - Non Metric 25X125HEBBOX
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 1-1/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 80 LB-INCH
  • FULLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 0.188 INCH HEAD HEIGHT
  • 0.438 INCH HEAD WIDTH ACROSS FLAT
  • 1-1/4 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 20 TPI
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
  • INSTALLATION TORQUE 80 LB-INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 25X125HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Bolt - 4014A4/316L1611088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 4.33 inch (110 mm)
View Details
#8 Contour Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details