Hubbell Incorporated Hex Bolt - Non Metric 62X325HEBBOX

Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 3-1/4 INCH 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 3-1/4 INCH 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 62X325HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
62X325HEBBOX
Hex Bolt - Non Metric 62X325HEBBOX
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 3-1/4 INCH 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE
  • PARTIALLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 3-1/4 INCH
  • 2 INCH THREAD LENGTH
  • 5/8 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 11 TPI
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 62X325HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Hex Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
View Details