50X600HEBBOX -- HEX BOLT - NON METRIC
Hubbell Incorporated
Hex Bolt - Non Metric
50X600HEBBOX
Description
PARTIALLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
NEMA APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
PARTIALLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
NEMA APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
PARTIALLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
13 TPI
NEMA APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- PARTIALLY THREADED TYPE
- ASTM B99 SILICON BRONZE MATERIAL
- 6 INCH
- 6 LENGTH - DECIMAL
- 6 LENGTH - FRACTIONAL
- 2 INCH THREAD LENGTH
- 1/2 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 13 TPI
- NEMA APPLICABLE STANDARD
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- DURIUM[T] BRAND
- CORROSION RESISTANT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
50X600HEBBOX |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details
Bolt Type
Hexagon Bolt
Material
Stainless Steel
Finish
Plain
View Details
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details