31X75HEBBOX -- HEX BOLT - NON METRIC
Hubbell Incorporated
Hex Bolt - Non Metric
31X75HEBBOX
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
3/4 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
ASTM B99 MATERIAL SPECIFICATION
DURIUM[TM] BRAND
ROHS COMPATIBLE
INSTALLATION TORQUE 180 LB-INCH
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
3/4 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
ASTM B99 MATERIAL SPECIFICATION
DURIUM[TM] BRAND
ROHS COMPATIBLE
INSTALLATION TORQUE 180 LB-INCH
Datasheet
Suppliers
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
3/4 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
ASTM B99 MATERIAL SPECIFICATION
DURIUM[TM] BRAND
ROHS COMPATIBLE
INSTALLATION TORQUE 180 LB-INCH
- FULLY THREADED TYPE
- SILICON BRONZE MATERIAL
- 3/4 INCH THREAD LENGTH
- 5/16 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 18 TPI
- ASTM B99 MATERIAL SPECIFICATION
- DURIUM[TM] BRAND
- ROHS COMPATIBLE
- INSTALLATION TORQUE 180 LB-INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
31X75HEBBOX |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
12.2 inch (310 mm)
View Details
Material
Steel
Finish
Black Oxide
Metric
M4; M5; M6; M8; M10; M12; M16; M20
View Details
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.7500 inch (19.05 mm)
View Details
2 suppliers