Hubbell Incorporated Hex Bolt - Non Metric 38X250HEBBOX

Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 240 LB-INCH
Datasheet
Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 240 LB-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 38X250HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
38X250HEBBOX
Hex Bolt - Non Metric 38X250HEBBOX
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 240 LB-INCH
  • PARTIALLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 2-1/2 INCH
  • 0.268 INCH HEAD HEIGHT
  • 0.562 INCH HEAD WIDTH ACROSS FLAT
  • 2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 16 TPI
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
  • INSTALLATION TORQUE 240 LB-INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 38X250HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Spade Bolt, 6-32 - 1259 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Plated
Inch # 6
View Details
2 suppliers
Metric Hex Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Plain
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M10
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details