Hubbell Incorporated Hex Bolt - Non Metric 31X250HEBBOX

Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 180 LB-INCH
Datasheet
Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 180 LB-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 31X250HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
31X250HEBBOX
Hex Bolt - Non Metric 31X250HEBBOX
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 180 LB-INCH
  • PARTIALLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 2-1/2 INCH
  • 2 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 18 TPI
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
  • INSTALLATION TORQUE 180 LB-INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 31X250HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
#7 Head Bucket Tooth Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details