Hubbell Incorporated Hex Bolt - Non Metric 62X125HEBBOX

Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 1-1/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 1-1/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 62X125HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
62X125HEBBOX
Hex Bolt - Non Metric 62X125HEBBOX
FULLY THREADED TYPE SILICON BRONZE MATERIAL 1-1/4 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE
  • FULLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 1-1/4 INCH THREAD LENGTH
  • 5/8 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 11 TPI
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 62X125HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details