Hubbell Incorporated Hex Bolt - Non Metric 38X175HEBBOX

Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 240 LB-INCH
Datasheet
Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 240 LB-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 38X175HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
38X175HEBBOX
Hex Bolt - Non Metric 38X175HEBBOX
FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 240 LB-INCH
  • FULLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 0.268 INCH HEAD HEIGHT
  • 0.562 INCH HEAD WIDTH ACROSS FLAT
  • 1-3/4 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 16 TPI
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
  • INSTALLATION TORQUE 240 LB-INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 38X175HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
Kwik-Strip® Stripper Bolts - 46613 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details