Hubbell IncorporatedHex Bolt - Non Metric38X150HEBBOX
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
0.268 INCH HEAD HEIGHT
0.562 INCH HEAD WIDTH ACROSS FLAT
1-1/2 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
ASTM B99 MATERIAL SPECIFICATION
DURIUM[TM] BRAND
ROHS COMPATIBLE
INSTALLATION TORQUE 240 LB-INCH
Hubbell Incorporated
Done
Datasheet
Description
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
0.268 INCH HEAD HEIGHT
0.562 INCH HEAD WIDTH ACROSS FLAT
1-1/2 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
ASTM B99 MATERIAL SPECIFICATION
DURIUM[TM] BRAND
ROHS COMPATIBLE
INSTALLATION TORQUE 240 LB-INCH
FULLY THREADED TYPE
SILICON BRONZE MATERIAL
0.268 INCH HEAD HEIGHT
0.562 INCH HEAD WIDTH ACROSS FLAT
1-1/2 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
16 TPI
ASTM B99 MATERIAL SPECIFICATION
DURIUM[TM] BRAND
ROHS COMPATIBLE
INSTALLATION TORQUE 240 LB-INCH