25X62HEBBOX -- HEX BOLT - NON METRIC
Hubbell Incorporated
Hex Bolt - Non Metric
25X62HEBBOX
Description
FULLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
5/8 INCH
.625 LENGTH - DECIMAL
5/8 LENGTH - FRACTIONAL
5/8 INCH THREAD LENGTH
1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
20 TPI
NEMA APPLICABLE STANDARD
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FULLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
5/8 INCH
.625 LENGTH - DECIMAL
5/8 LENGTH - FRACTIONAL
5/8 INCH THREAD LENGTH
1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
20 TPI
NEMA APPLICABLE STANDARD
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FULLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
5/8 INCH
.625 LENGTH - DECIMAL
5/8 LENGTH - FRACTIONAL
5/8 INCH THREAD LENGTH
1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
20 TPI
NEMA APPLICABLE STANDARD
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FULLY THREADED TYPE
- ASTM B99 SILICON BRONZE MATERIAL
- 5/8 INCH
- .625 LENGTH - DECIMAL
- 5/8 LENGTH - FRACTIONAL
- 5/8 INCH THREAD LENGTH
- 1/4 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 20 TPI
- NEMA APPLICABLE STANDARD
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- DURIUM[T] BRAND
- CORROSION RESISTANT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
25X62HEBBOX |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
1.57 inch (40 mm)
View Details
Bolt Type
Stud Bolt
Material
Steel
Finish
Black Oxide
View Details
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.6250 inch (15.87 mm)
View Details
2 suppliers