Hubbell Incorporated Hex Bolt - Non Metric 50X350HEBBOX

Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 3-1/2 INCH 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 480 LB-INCH
Datasheet
Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 3-1/2 INCH 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 480 LB-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 50X350HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
50X350HEBBOX
Hex Bolt - Non Metric 50X350HEBBOX
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 3-1/2 INCH 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 480 LB-INCH
  • PARTIALLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 3-1/2 INCH
  • 0.364 INCH HEAD HEIGHT
  • 0.75 INCH HEAD WIDTH ACROSS FLAT
  • 2 INCH THREAD LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 13 TPI
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
  • INSTALLATION TORQUE 480 LB-INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 50X350HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details
Bolt - 4014D612090129 - BUMAX®
Specs
Material Stainless Steel; Duplex
Fastener Standards ISO 4014
Length 3.54 inch (90 mm)
View Details