62X100HEBBOX -- HEX BOLT - NON METRIC
Hubbell Incorporated
Hex Bolt - Non Metric
62X100HEBBOX
Description
FULLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1 INCH THREAD LENGTH
5/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
11 TPI
NEMA APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FULLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1 INCH THREAD LENGTH
5/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
11 TPI
NEMA APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FULLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1 INCH THREAD LENGTH
5/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
11 TPI
NEMA APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FULLY THREADED TYPE
- ASTM B99 SILICON BRONZE MATERIAL
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- 1 INCH THREAD LENGTH
- 5/8 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 11 TPI
- NEMA APPLICABLE STANDARD
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- DURIUM[T] BRAND
- CORROSION RESISTANT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
62X100HEBBOX |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated; Zinc Plated
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details