Hubbell Incorporated Hex Bolt - Non Metric 62X275HEBBOX

Description
PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 2-3/4 INCH 2.75 LENGTH - DECIMAL 2-3/4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI NEMA APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 2-3/4 INCH 2.75 LENGTH - DECIMAL 2-3/4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI NEMA APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 62X275HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
62X275HEBBOX
Hex Bolt - Non Metric 62X275HEBBOX
PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 2-3/4 INCH 2.75 LENGTH - DECIMAL 2-3/4 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI NEMA APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • PARTIALLY THREADED TYPE
  • ASTM B99 SILICON BRONZE MATERIAL
  • 2-3/4 INCH
  • 2.75 LENGTH - DECIMAL
  • 2-3/4 LENGTH - FRACTIONAL
  • 2 INCH THREAD LENGTH
  • 5/8 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 11 TPI
  • NEMA APPLICABLE STANDARD
  • 5/8 NOMINAL DIAMETER - FRACTIONAL
  • .625 NOMINAL DIAMETER - DECIMAL
  • DURIUM[T] BRAND
  • CORROSION RESISTANT
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 62X275HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M3 x 30mm Long - 25035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/2-20UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/2"
View Details
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details