Hubbell Incorporated Hex Bolt - Non Metric 50X350HABBOX

Description
2024-T4 ALUMINUM ALLOY MATERIAL 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL CORROSION RESISTANT FINISH/COATING ANODIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
2024-T4 ALUMINUM ALLOY MATERIAL 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL CORROSION RESISTANT FINISH/COATING ANODIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 50X350HABBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
50X350HABBOX
Hex Bolt - Non Metric 50X350HABBOX
2024-T4 ALUMINUM ALLOY MATERIAL 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL CORROSION RESISTANT FINISH/COATING ANODIZED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • 2024-T4 ALUMINUM ALLOY MATERIAL
  • 3-1/2 INCH
  • 3.5 LENGTH - DECIMAL
  • 3-1/2 LENGTH - FRACTIONAL
  • 1/2 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 13 TPI
  • NEMA APPLICABLE STANDARD
  • 1/2 NOMINAL DIAMETER - FRACTIONAL
  • .5 NOMINAL DIAMETER - DECIMAL
  • CORROSION RESISTANT
  • FINISH/COATING ANODIZED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 50X350HABBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Bolt - 4014A4/316L0606588 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 2.56 inch (65 mm)
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M10
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details