62X150HEBBOX -- HEX BOLT - NON METRIC
Hubbell Incorporated
Hex Bolt - Non Metric
62X150HEBBOX
Description
SILICON BRONZE MATERIAL
1 1/2 INCH
1 1/2 LENGTH - FRACTIONAL
5/8 INCH NOMINAL DIAMETER
CLASS-2A THREAD SERIES
11 TPI
5/8 NOMINAL DIAMETER - FRACTIONAL
ASTM B99 MATERIAL SPECIFICATION
DURIUM[T], BURNDY[R] BRAND
ROHS COMPATIBLE
Description
SILICON BRONZE MATERIAL
1 1/2 INCH
1 1/2 LENGTH - FRACTIONAL
5/8 INCH NOMINAL DIAMETER
CLASS-2A THREAD SERIES
11 TPI
5/8 NOMINAL DIAMETER - FRACTIONAL
ASTM B99 MATERIAL SPECIFICATION
DURIUM[T], BURNDY[R] BRAND
ROHS COMPATIBLE
Datasheet
Suppliers
SILICON BRONZE MATERIAL
1 1/2 INCH
1 1/2 LENGTH - FRACTIONAL
5/8 INCH NOMINAL DIAMETER
CLASS-2A THREAD SERIES
11 TPI
5/8 NOMINAL DIAMETER - FRACTIONAL
ASTM B99 MATERIAL SPECIFICATION
DURIUM[T], BURNDY[R] BRAND
ROHS COMPATIBLE
- SILICON BRONZE MATERIAL
- 1 1/2 INCH
- 1 1/2 LENGTH - FRACTIONAL
- 5/8 INCH NOMINAL DIAMETER
- CLASS-2A THREAD SERIES
- 11 TPI
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- ASTM B99 MATERIAL SPECIFICATION
- DURIUM[T], BURNDY[R] BRAND
- ROHS COMPATIBLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
62X150HEBBOX |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
3.54 inch (90 mm)
View Details
National Bolt & Nut Corporation
Bolt Type
Plow Bolt
Material
Steel
Finish
Zinc Plated (optional feature); Plain
View Details