Hubbell Incorporated Hex Bolt - Non Metric 50X200HSSBBOX

Description
PARTIALLY THREADED TYPE STAINLESS STEEL MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI DURIUM[TM] BRAND
Datasheet
Description
PARTIALLY THREADED TYPE STAINLESS STEEL MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI DURIUM[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 50X200HSSBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
50X200HSSBBOX
Hex Bolt - Non Metric 50X200HSSBBOX
PARTIALLY THREADED TYPE STAINLESS STEEL MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI DURIUM[TM] BRAND
  • PARTIALLY THREADED TYPE
  • STAINLESS STEEL MATERIAL
  • 0.364 INCH HEAD HEIGHT
  • 0.75 INCH HEAD WIDTH ACROSS FLAT
  • 2 INCH THREAD LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 13 TPI
  • DURIUM[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 50X200HSSBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Bolt - 4014A4/316L2411088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 4.33 inch (110 mm)
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
Material Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details