Hubbell Incorporated Hex Bolt - Non Metric 25X50HEBBOX

Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 1/2 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 1/2 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER CLASS-2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM B99 MATERIAL SPECIFICATION DURIUM[T], BURNDY[R] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 80 LB-INCH
Datasheet
Description
FULLY THREADED TYPE SILICON BRONZE MATERIAL 1/2 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 1/2 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER CLASS-2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM B99 MATERIAL SPECIFICATION DURIUM[T], BURNDY[R] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 80 LB-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 25X50HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
25X50HEBBOX
Hex Bolt - Non Metric 25X50HEBBOX
FULLY THREADED TYPE SILICON BRONZE MATERIAL 1/2 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 1/2 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER CLASS-2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM B99 MATERIAL SPECIFICATION DURIUM[T], BURNDY[R] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 80 LB-INCH
  • FULLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 1/2 INCH
  • 0.188 INCH HEAD HEIGHT
  • 0.438 INCH HEAD WIDTH ACROSS FLAT
  • 1/2 LENGTH - FRACTIONAL
  • 1/4 INCH NOMINAL DIAMETER
  • CLASS-2A THREAD SERIES
  • 20 TPI
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • INSTALLATION TORQUE 80 LB-INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 25X50HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Metric Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Metric M36
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details