Hubbell Incorporated Hex Bolt - Non Metric 62X250HEBBOX

Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 62X250HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
62X250HEBBOX
Hex Bolt - Non Metric 62X250HEBBOX
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 2 INCH THREAD LENGTH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 11 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE
  • PARTIALLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 2-1/2 INCH
  • 2 INCH THREAD LENGTH
  • 5/8 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 11 TPI
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 62X250HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x 1.125 Long - 21918 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.12 inch (28.57 mm)
View Details
2 suppliers
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
Material Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M10
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details