Hubbell Incorporated Hex Bolt - Non Metric 25X250HEBBOX

Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 25X250HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
25X250HEBBOX
Hex Bolt - Non Metric 25X250HEBBOX
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE
  • PARTIALLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 2-1/2 INCH
  • 0.188 INCH HEAD HEIGHT
  • 0.438 INCH HEAD WIDTH ACROSS FLAT
  • 2 INCH THREAD LENGTH
  • 1/4 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 20 TPI
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 25X250HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details
Bolt - 4014A4/316L08055109 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 2.17 inch (55 mm)
View Details