Hubbell Incorporated Hex Bolt - Non Metric 50X250HEBBOX

Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 480 LB-INCH
Datasheet
Description
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 480 LB-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 50X250HEBBOX - Hubbell Incorporated
Orange, CT, USA
Hex Bolt - Non Metric
50X250HEBBOX
Hex Bolt - Non Metric 50X250HEBBOX
PARTIALLY THREADED TYPE SILICON BRONZE MATERIAL 2-1/2 INCH 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 480 LB-INCH
  • PARTIALLY THREADED TYPE
  • SILICON BRONZE MATERIAL
  • 2-1/2 INCH
  • 0.364 INCH HEAD HEIGHT
  • 0.75 INCH HEAD WIDTH ACROSS FLAT
  • 2 INCH THREAD LENGTH
  • 3/4 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 13 TPI
  • ASTM B99 MATERIAL SPECIFICATION
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
  • INSTALLATION TORQUE 480 LB-INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Bolts
Product Number 50X250HEBBOX
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Coach Bolts - 1224417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Coach Bolts
Material Stainless Steel
Finish Plain
View Details
Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details