FWHA34 -- FLAT/PLAIN WASHER - NON METRIC
L.H. Dottie Company
Flat/Plain Washer - Non Metric
FWHA34
Description
FASTENER SIZE 3/4 INCH
FINISH/COATING ZINC PLATED
INNER DIAMETER 13/16 INCH
INNER DIAMETER - DECIMAL .8125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 13/16
OUTER DIAMETER 2 INCH
OUTER DIAMETER - DECIMAL 2
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2
THICKNESS 5/32 INCH
THICKNESS - DECIMAL .1562
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 5/32
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
Description
FASTENER SIZE 3/4 INCH
FINISH/COATING ZINC PLATED
INNER DIAMETER 13/16 INCH
INNER DIAMETER - DECIMAL .8125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 13/16
OUTER DIAMETER 2 INCH
OUTER DIAMETER - DECIMAL 2
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2
THICKNESS 5/32 INCH
THICKNESS - DECIMAL .1562
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 5/32
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
FWHA34
FASTENER SIZE 3/4 INCH
FINISH/COATING ZINC PLATED
INNER DIAMETER 13/16 INCH
INNER DIAMETER - DECIMAL .8125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 13/16
OUTER DIAMETER 2 INCH
OUTER DIAMETER - DECIMAL 2
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2
THICKNESS 5/32 INCH
THICKNESS - DECIMAL .1562
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 5/32
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
- FASTENER SIZE 3/4 INCH
- FINISH/COATING ZINC PLATED
- INNER DIAMETER 13/16 INCH
- INNER DIAMETER - DECIMAL .8125
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 13/16
- OUTER DIAMETER 2 INCH
- OUTER DIAMETER - DECIMAL 2
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 2
- THICKNESS 5/32 INCH
- THICKNESS - DECIMAL .1562
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 5/32
- TYPE ROUND
- L H DOTTIE. BRAND
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWHA34 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Finish
|
ZincPlated
|
|
Inside Diameter
|
0.812 inch (20.637 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.196 inch (4.978 mm)
View Details
4 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Washer Type
Wave
Material
StainlessSteel; Stainless Steel
Inside Diameter
0.332 inch (8.433 mm)
View Details
Material
Steel; Steel
Finish
ZincPlated
Inside Diameter
1.024 inch (26.000 mm)
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers