LWS58 -- SPRING LOCK WASHER - NON METRIC
L.H. Dottie Company
Spring Lock Washer - Non Metric
LWS58
Description
SPLIT TYPE
STAINLESS STEEL MATERIAL
5/8 INCH FASTENER SIZE
APPLICATION SCREWS AND BOLTS
LW MODEL
Description
SPLIT TYPE
STAINLESS STEEL MATERIAL
5/8 INCH FASTENER SIZE
APPLICATION SCREWS AND BOLTS
LW MODEL
Datasheet
Suppliers
Spring Lock Washer - Non Metric
LWS58
SPLIT TYPE
STAINLESS STEEL MATERIAL
5/8 INCH FASTENER SIZE
APPLICATION SCREWS AND BOLTS
LW MODEL
- SPLIT TYPE
- STAINLESS STEEL MATERIAL
- 5/8 INCH FASTENER SIZE
- APPLICATION SCREWS AND BOLTS
- LW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
LWS58 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.120 inch (3.048 mm)
View Details
4 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Inside Diameter
0.171 inch (4.343 mm)
Outside Diameter
0.515 inch (13.081 mm)
Number Size
No. 8
View Details
Washer Type
Internal tooth
Material
StainlessSteel; Stainless steel
Finish
Plain
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers