FWBR516 -- FLAT/PLAIN WASHER - NON METRIC
L.H. Dottie Company
Flat/Plain Washer - Non Metric
FWBR516
Description
FASTENER SIZE 5/16 INCH
INNER DIAMETER 3/8 INCH
INNER DIAMETER - DECIMAL .375
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/8
MATERIAL SOLID BRASS
OUTER DIAMETER 7/8 INCH
OUTER DIAMETER - DECIMAL .875
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 7/8
THICKNESS 5/64 INCH
THICKNESS - DECIMAL .0781
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 5/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
Description
FASTENER SIZE 5/16 INCH
INNER DIAMETER 3/8 INCH
INNER DIAMETER - DECIMAL .375
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/8
MATERIAL SOLID BRASS
OUTER DIAMETER 7/8 INCH
OUTER DIAMETER - DECIMAL .875
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 7/8
THICKNESS 5/64 INCH
THICKNESS - DECIMAL .0781
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 5/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
FWBR516
FASTENER SIZE 5/16 INCH
INNER DIAMETER 3/8 INCH
INNER DIAMETER - DECIMAL .375
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/8
MATERIAL SOLID BRASS
OUTER DIAMETER 7/8 INCH
OUTER DIAMETER - DECIMAL .875
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 7/8
THICKNESS 5/64 INCH
THICKNESS - DECIMAL .0781
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 5/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
- FASTENER SIZE 5/16 INCH
- INNER DIAMETER 3/8 INCH
- INNER DIAMETER - DECIMAL .375
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 3/8
- MATERIAL SOLID BRASS
- OUTER DIAMETER 7/8 INCH
- OUTER DIAMETER - DECIMAL .875
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 7/8
- THICKNESS 5/64 INCH
- THICKNESS - DECIMAL .0781
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 5/64
- TYPE ROUND
- L H DOTTIE. BRAND
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWBR516 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
Brass
|
|
Inside Diameter
|
0.375 inch (9.525 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Material
StainlessSteel; EN 1.4547
Outside Diameter
0.118 to 1.535 inch (3.000 to 39.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details