FWS34 -- FLAT WASHER - NON METRIC
L.H. Dottie Company
Flat Washer - Non Metric
FWS34
Description
ROUND TYPE
STAINLESS STEEL MATERIAL
13/16 INCH INNER DIAMETER
2 INCH OUTER DIAMETER
5/32 INCH THICKNESS
3/4 INCH FASTENER SIZE
FW MODEL
Description
ROUND TYPE
STAINLESS STEEL MATERIAL
13/16 INCH INNER DIAMETER
2 INCH OUTER DIAMETER
5/32 INCH THICKNESS
3/4 INCH FASTENER SIZE
FW MODEL
Datasheet
Suppliers
Flat Washer - Non Metric
FWS34
ROUND TYPE
STAINLESS STEEL MATERIAL
13/16 INCH INNER DIAMETER
2 INCH OUTER DIAMETER
5/32 INCH THICKNESS
3/4 INCH FASTENER SIZE
FW MODEL
- ROUND TYPE
- STAINLESS STEEL MATERIAL
- 13/16 INCH INNER DIAMETER
- 2 INCH OUTER DIAMETER
- 5/32 INCH THICKNESS
- 3/4 INCH FASTENER SIZE
- FW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWS34 |
|
Product Name
|
Flat Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
StainlessSteel
|
|
Inside Diameter
|
0.812 inch (20.637 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Material
Steel; Steel EN 1.7225
Finish
Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ
Outside Diameter
0.236 to 1.063 inch (6.000 to 27.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details